The Header, 5 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is suitable for lead-free soldering and is recognized for quality compliance. It is important to note that certain styles may not mate with other series, specifically the style -02 which does not mate with SMS Series connectors.
.050" (1.27MM) MICRO HEADER
HEADER, 5 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TMS-105-01-S-S-004 | 76P9427 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 5 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |