Samtec Inc. Connector, Header, 5Pos, 1Row, 1.27Mm; Pitch Spacing Samtec TMS-105-01-G-S

Description
CONNECTOR, HEADER, 5POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:5Contacts; Gender:Header; Product Range:TMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 5POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:5Contacts; Gender:Header; Product Range:TMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 1.27Mm; Pitch Spacing Samtec - 56AC7069 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
56AC7069
Connector, Header, 5Pos, 1Row, 1.27Mm; Pitch Spacing Samtec 56AC7069
CONNECTOR, HEADER, 5POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:5Contacts; Gender:Header; Product Range:TMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:5Contacts; Gender:Header; Product Range:TMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC7069
Product Name Connector, Header, 5Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 102142-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details