Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-104-56-G-S-004

Description
.050" (1.27MM) MICRO HEADER
Description
.050" (1.27MM) MICRO HEADER
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 4 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The header is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 4 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The header is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-104-56-G-S-004
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-104-56-G-S-004
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 4 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 70X2652 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
70X2652
Header, 4 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 70X2652
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-104-56-G-S-004 70X2652
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 4 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products