The Header, 8 Contacts, 2 Rows, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a total of 8 contacts arranged in 2 rows and utilizes a through-hole termination type. The connector is RoHS compliant and is suitable for a wide operating temperature range of -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. The terminal material is phosphor bronze, and it is available with either gold or tin plating over nickel. This product is compatible with various mating connectors in the SMS, SLM, and RSM series.
.050" (1.27MM) MICRO HEADER
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TMS-104-53-L-D | 70X2646 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 8 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |