Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-104-03-S-S-RA

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-104-03-S-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-104-03-S-S-RA
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 4 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 76P9368 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
76P9368
Header, 4 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 76P9368
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-104-03-S-S-RA 76P9368
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 4 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3A4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Female connector/socket - 733-102/037-000/032-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers