Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-104-02-G-D

Description
CONN HEADER VERT 8POS 1.27MM
Datasheet
Description
CONN HEADER VERT 8POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TMS-104-02-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-104-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-104-02-G-D
CONN HEADER VERT 8POS 1.27MM

CONN HEADER VERT 8POS 1.27MM

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 76P9347 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
76P9347
Header, 1.27Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 76P9347
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-104-02-G-D 76P9347
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data