Samtec Inc. PCB Headers TMS-104-01-L-S

Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800219 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800219
PCB Headers 1800219
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
PCB Headers - 1800488 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800488
PCB Headers 1800488
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 85T7194 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
85T7194
Header, 1.27Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 85T7194
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800219 85T7194
Product Name PCB Headers Header, 1.27Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details