Samtec Inc. Header, 6 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-103-02-S-D

Description
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 6 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 76P9266 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
76P9266
Header, 6 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 76P9266
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P9266
Product Name Header, 6 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers