Samtec Inc. Header, 2 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-102-02-S-S-RA

Description
HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 76P9183 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
76P9183
Header, 2 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 76P9183
HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P9183
Product Name Header, 2 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products