Samtec Inc. PCB Headers TMS-102-02-G-S

Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800571 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800571
PCB Headers 1800571
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
PCB Headers - 1800216 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800216
PCB Headers 1800216
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec - 73P6997 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
73P6997
Header, 1.27Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec 73P6997
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800571 73P6997
Product Name PCB Headers Header, 1.27Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers