Samtec Inc. Header, 2Mm, Though Hole Vertical, 200 Position; Connector Systems Samtec TMMS-150-01-G-Q

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 200 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 200 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 200 Position; Connector Systems Samtec - 76P9069 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 200 Position; Connector Systems Samtec
76P9069
Header, 2Mm, Though Hole Vertical, 200 Position; Connector Systems Samtec 76P9069
HEADER, 2MM, THOUGH HOLE VERTICAL, 200 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 200 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P9069
Product Name Header, 2Mm, Though Hole Vertical, 200 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details