Samtec Inc. Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec TMMS-140-01-L-Q

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec - 76P9047 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec
76P9047
Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec 76P9047
HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P9047
Product Name Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MRB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers