Samtec Inc. Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec TMMS-140-01-F-Q

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec - 76P9036 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec
76P9036
Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec 76P9036
HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P9036
Product Name Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers