Samtec Inc. Header, 2Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec TMMS-130-01-G-Q

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec - 76P8998 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec
76P8998
Header, 2Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec 76P8998
HEADER, 2MM, THOUGH HOLE VERTICAL, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 120 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Contact Termination Type:Through Hole; Product Range:TMMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P8998
Product Name Header, 2Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMKMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1224779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details