Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100314-TMMS-110-01-
Pitch: 2 mm
Number of Rows: 4
Termination: Solder
Contact Material: Bronze
Number of Contacts: 40
Gender: Male
Length: 24.37 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TW-10-03-G-Q-240-120
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 12.07 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Current Rating: 5.5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1100314-TMMS-110-01-G-Q-FS |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMMS-110-01-G-Q-FS |