Samtec Inc. Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec TMMH-150-06-F-T

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec - 85T7168 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec
85T7168
Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec 85T7168
HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:150Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7168
Product Name Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y10V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details