The Samtec TMMH series header is a 2mm through-hole vertical connector with 200 positions and four rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin when using two pins powered, and it has a voltage rating of 281 VAC when mated with SQW connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications. The header is designed for board-to-board connections and is compatible with several cable mates, including TCSD.
HEADER, 2MM, THOUGH HOLE VERTICAL, 200 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76P8764 |
| Product Name | Header, 2Mm, Though Hole Vertical, 200 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |