Samtec Inc. Header, 2Mm, Smd, 150 Position; Connector Systems Samtec TMMH-150-01-T-DV

Description
HEADER, 2MM, SMD, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, SMD, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Smd, 150 Position; Connector Systems Samtec - 76P8658 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 150 Position; Connector Systems Samtec
76P8658
Header, 2Mm, Smd, 150 Position; Connector Systems Samtec 76P8658
HEADER, 2MM, SMD, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 150 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P8658
Product Name Header, 2Mm, Smd, 150 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details