Samtec Inc. Header, 2Mm, Though Hole Vertical, 250 Position; Connector Systems Samtec TMMH-150-01-G-5

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 250 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:250Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 250 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:250Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm through-hole vertical connector with 250 positions and 5 rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin for two powered pins with tin plating, and 5.1 A per pin with gold plating. The operating temperature range is -55 °C to +105 °C with tin, and -55 °C to +125 °C with gold. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. This product is RoHS compliant and lead-free solderable, making it suitable for various applications requiring reliable board-to-board connections.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm through-hole vertical connector with 250 positions and 5 rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin for two powered pins with tin plating, and 5.1 A per pin with gold plating. The operating temperature range is -55 °C to +105 °C with tin, and -55 °C to +125 °C with gold. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. This product is RoHS compliant and lead-free solderable, making it suitable for various applications requiring reliable board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 250 Position; Connector Systems Samtec - 76P8589 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 250 Position; Connector Systems Samtec
76P8589
Header, 2Mm, Though Hole Vertical, 250 Position; Connector Systems Samtec 76P8589
HEADER, 2MM, THOUGH HOLE VERTICAL, 250 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:250Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 250 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:250Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P8589
Product Name Header, 2Mm, Though Hole Vertical, 250 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers