Samtec Inc. Header, 2Mm, Smd, 147 Position; Connector Systems Samtec TMMH-149-04-L-DV

Description
HEADER, 2MM, SMD, 147 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2MM, SMD, 147 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header, specifically part number 85T7159, is a surface mount connector with a 2mm pitch and 147 positions. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with options for tin or gold plating over nickel. The current rating is 4.5 A per pin when one pin is powered per row for the TMMH/ESQT variant, and 5.1 A per pin for the TMMH/SQT variant. The operating temperature range is from -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. It has a voltage rating of 500 VAC when mated with compatible connectors such as SQW. The product is RoHS compliant and offers lead-free solderability. It is designed for board-to-board applications and is compatible with various mating connectors in the Samtec lineup.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header, specifically part number 85T7159, is a surface mount connector with a 2mm pitch and 147 positions. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with options for tin or gold plating over nickel. The current rating is 4.5 A per pin when one pin is powered per row for the TMMH/ESQT variant, and 5.1 A per pin for the TMMH/SQT variant. The operating temperature range is from -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. It has a voltage rating of 500 VAC when mated with compatible connectors such as SQW. The product is RoHS compliant and offers lead-free solderability. It is designed for board-to-board applications and is compatible with various mating connectors in the Samtec lineup.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Smd, 147 Position; Connector Systems Samtec - 85T7159 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 147 Position; Connector Systems Samtec
85T7159
Header, 2Mm, Smd, 147 Position; Connector Systems Samtec 85T7159
HEADER, 2MM, SMD, 147 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 147 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7159
Product Name Header, 2Mm, Smd, 147 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data