TMMH-148-01-LM-DV -- 2MM LOW PROFILE STRIPS SAMTEC
Samtec Inc.
2Mm Low Profile Strips Samtec
TMMH-148-01-LM-DV
Description
2mm LOW PROFILE STRIPS
Description
2mm LOW PROFILE STRIPS
Suppliers
2Mm Low Profile Strips Samtec
70X2457
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70X2457 |
|
Product Name
|
2Mm Low Profile Strips Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers