TMMH-145-04-TM-DV -- 2MM LOW PROFILE STRIPS SAMTEC
Samtec Inc.
2Mm Low Profile Strips Samtec
TMMH-145-04-TM-DV
Description
2mm LOW PROFILE STRIPS
Description
2mm LOW PROFILE STRIPS
Suppliers
2Mm Low Profile Strips Samtec
70X2397
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70X2397 |
|
Product Name
|
2Mm Low Profile Strips Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details