Samtec Inc. Header, 2Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec TMMH-144-01-T-D

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 88 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 88 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2mm, Through Hole Vertical, 88 Position from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It has a total of 88 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 281 VAC when mated with SQW and 250 VAC with SQT. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 2mm, Through Hole Vertical, 88 Position from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It has a total of 88 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 281 VAC when mated with SQW and 250 VAC with SQT. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec - 76P7386 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec
76P7386
Header, 2Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec 76P7386
HEADER, 2MM, THOUGH HOLE VERTICAL, 88 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 88 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P7386
Product Name Header, 2Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Modular Connectors / Ethernet Connectors - 221T08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 8
View Details