Samtec Inc. Header, 2Mm, Though Hole Vertical, 215 Position; Connector Systems Samtec TMMH-143-04-T-5

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 215 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:215Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 215 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:215Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 215 Position; Connector Systems Samtec - 76P7245 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 215 Position; Connector Systems Samtec
76P7245
Header, 2Mm, Though Hole Vertical, 215 Position; Connector Systems Samtec 76P7245
HEADER, 2MM, THOUGH HOLE VERTICAL, 215 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:215Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 215 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:215Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P7245
Product Name Header, 2Mm, Though Hole Vertical, 215 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10072354-G01-06KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details