Samtec Inc. Header, 2Mm, Though Hole Vertical, 210 Position; Connector Systems Samtec TMMH-142-01-T-5

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 210 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:210Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 210 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:210Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm through-hole vertical connector with 210 positions and five rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin when using two pins powered for the TMMH/ESQT configuration, and 5.1 A per pin for the TMMH/SQT configuration. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm through-hole vertical connector with 210 positions and five rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin when using two pins powered for the TMMH/ESQT configuration, and 5.1 A per pin for the TMMH/SQT configuration. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 210 Position; Connector Systems Samtec - 76P7000 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 210 Position; Connector Systems Samtec
76P7000
Header, 2Mm, Though Hole Vertical, 210 Position; Connector Systems Samtec 76P7000
HEADER, 2MM, THOUGH HOLE VERTICAL, 210 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:210Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 210 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:210Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P7000
Product Name Header, 2Mm, Though Hole Vertical, 210 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers