The Header, 2mm, SMD, 123 Position from Samtec is designed for surface mount applications with a pitch spacing of 2mm. It features 123 positions arranged in 2 rows, making it suitable for board-to-board connections. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 500 VAC when mated with compatible connectors. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. This product is RoHS compliant and offers various options for lead styles and shrouds, enhancing its versatility for different applications.
HEADER, 2MM, SMD, 123 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T7079 |
| Product Name | Header, 2Mm, Smd, 123 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |