Samtec Inc. Header, 2Mm, Though Hole Vertical, 240 Position; Connector Systems Samtec TMMH-140-06-F-6

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 240 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:240Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 240 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:240Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 240 Position; Connector Systems Samtec - 85T7064 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 240 Position; Connector Systems Samtec
85T7064
Header, 2Mm, Though Hole Vertical, 240 Position; Connector Systems Samtec 85T7064
HEADER, 2MM, THOUGH HOLE VERTICAL, 240 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:240Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 240 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:240Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7064
Product Name Header, 2Mm, Though Hole Vertical, 240 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data