Samtec Inc. Header, 2Mm, Smd, 120 Position; Connector Systems Samtec TMMH-140-01-G-DV

Description
HEADER, 2MM, SMD, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, SMD, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Smd, 120 Position; Connector Systems Samtec - 76P6493 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 120 Position; Connector Systems Samtec
76P6493
Header, 2Mm, Smd, 120 Position; Connector Systems Samtec 76P6493
HEADER, 2MM, SMD, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 120 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P6493
Product Name Header, 2Mm, Smd, 120 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7824D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details