Samtec Inc. Header, 2Mm, Though Hole, Right Angle, 76 Position; Connector Systems Samtec TMMH-138-05-G-D-RA

Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole, Right Angle, 76 Position; Connector Systems Samtec - 76P6215 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 76 Position; Connector Systems Samtec
76P6215
Header, 2Mm, Though Hole, Right Angle, 76 Position; Connector Systems Samtec 76P6215
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 76 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P6215
Product Name Header, 2Mm, Though Hole, Right Angle, 76 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano NSD Series Strip Connectors - Dual Row Flex Tail- Type FF -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Sensor socket - SIE-GD - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details