TMMH-134-04-S-DV -- 2MM LOW PROFILE STRIPS SAMTEC
Samtec Inc.
2Mm Low Profile Strips Samtec
TMMH-134-04-S-DV
Description
2mm LOW PROFILE STRIPS
Description
2mm LOW PROFILE STRIPS
Suppliers
2Mm Low Profile Strips Samtec
70X2013
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70X2013 |
|
Product Name
|
2Mm Low Profile Strips Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details