Samtec Inc. Header, 2Mm, Though Hole, Right Angle, 68 Position; Connector Systems Samtec TMMH-134-01-G-D-RA

Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm through-hole connector designed for right-angle applications with 68 positions. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin when using two pins powered, and it has a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. The header is compatible with multiple board mates and offers options for retention clips and different row configurations.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm through-hole connector designed for right-angle applications with 68 positions. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin when using two pins powered, and it has a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. The header is compatible with multiple board mates and offers options for retention clips and different row configurations.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole, Right Angle, 68 Position; Connector Systems Samtec - 76P5171 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 68 Position; Connector Systems Samtec
76P5171
Header, 2Mm, Though Hole, Right Angle, 68 Position; Connector Systems Samtec 76P5171
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 68 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P5171
Product Name Header, 2Mm, Though Hole, Right Angle, 68 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
DIN 41612 - 39-XC5A-3082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers