Samtec Inc. Header, 2Mm, Though Hole, Right Angle, 64 Position; Connector Systems Samtec TMMH-132-04-L-D-RA

Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole, Right Angle, 64 Position; Connector Systems Samtec - 76P4835 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 64 Position; Connector Systems Samtec
76P4835
Header, 2Mm, Though Hole, Right Angle, 64 Position; Connector Systems Samtec 76P4835
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P4835
Product Name Header, 2Mm, Though Hole, Right Angle, 64 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details