Samtec Inc.
Terminals
TMMH-132-01-G-D-ES
Description
2.00 mm Terminal Strip
Request a Quote
Email Supplier
Description
2.00 mm Terminal Strip
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
TMMH-132-01-G-D-ES |
|
Product Name
|
Terminals |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
# of Contacts
5
Contacts Pitch
2.54 mm (0.10 inches)
View Details
BlockMaster Electronics, Inc.
Mounting Options
PCB
Features
Modular
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2 suppliers