Samtec Inc.
Terminals
TMMH-130-04-G-D-EP
Description
2.00 mm Terminal Strip
Request a Quote
Email Supplier
Description
2.00 mm Terminal Strip
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
TMMH-130-04-G-D-EP |
|
Product Name
|
Terminals |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
11
View Details
Operating Temperature
? to 150 C (? to 302 F)
# of Contacts
3
Body Material
Polyamide 6.6
View Details
Mounting Options
PCB
# of Contacts
3
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers