Samtec Inc. Rectangular Connectors - TMMH-130-01-F-DV-LC TMMH-130-01-F-DV-LC

Description
Manufacturer: Samtec Inc. Win Source Part Number: 900408-TMMH-130-01-F -DV-LC Series: * Features: Connector Header position Package: Tube Family Name: TMMH-130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 900408-TMMH-130-01-F -DV-LC Series: * Features: Connector Header position Package: Tube Family Name: TMMH-130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TMMH-130-01-F-DV-LC - 900408-TMMH-130-01-F-DV-LC - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TMMH-130-01-F-DV-LC
900408-TMMH-130-01-F-DV-LC
Rectangular Connectors - TMMH-130-01-F-DV-LC 900408-TMMH-130-01-F-DV-LC
Manufacturer: Samtec Inc. Win Source Part Number: 900408-TMMH-130-01-F -DV-LC Series: * Features: Connector Header position Package: Tube Family Name: TMMH-130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 900408-TMMH-130-01-F-DV-LC
Series: *
Features: Connector Header position
Package: Tube
Family Name: TMMH-130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
314-TMMH-130-01-F-DV-LC
Electronic Connector 314-TMMH-130-01-F-DV-LC
2MM LOW PROFILE STRIPS Product overview: TMMH-130-01-F-DV-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMMH-130-01-F-DV -LC can be used for catalog matching and distributor lookup.

2MM LOW PROFILE STRIPS Product overview: TMMH-130-01-F-DV-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMMH-130-01-F-DV-LC can be used for catalog matching and distributor lookup.

Supplier's Site
Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Rohs Compliant Samtec - 70X1832 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Rohs Compliant Samtec
70X1832
Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Rohs Compliant Samtec 70X1832
Low Profile Header Strips with End Shroud, 2.00 mm Pitch RoHS Compliant: Yes

Low Profile Header Strips with End Shroud, 2.00 mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900408-TMMH-130-01-F-DV-LC 314-TMMH-130-01-F-DV-LC 70X1832
Product Name Rectangular Connectors - TMMH-130-01-F-DV-LC Electronic Connector Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products