Samtec Inc. Header, 2Mm, Though Hole Vertical, 87 Position; Connector Systems Samtec TMMH-129-04-L-T

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 87 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:87Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 87 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:87Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2Mm, Through Hole Vertical, 87 Position (part number 76P4059) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It has three rows and a total of 87 contacts. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW and 250 VAC when mated with SQT. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 2Mm, Through Hole Vertical, 87 Position (part number 76P4059) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It has three rows and a total of 87 contacts. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW and 250 VAC when mated with SQT. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 87 Position; Connector Systems Samtec - 76P4059 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 87 Position; Connector Systems Samtec
76P4059
Header, 2Mm, Though Hole Vertical, 87 Position; Connector Systems Samtec 76P4059
HEADER, 2MM, THOUGH HOLE VERTICAL, 87 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:87Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 87 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:87Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P4059
Product Name Header, 2Mm, Though Hole Vertical, 87 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-F01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
Terminal Blocks - 39.2215 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details