Samtec Inc. Header, 2Mm, Though Hole Vertical, 112 Position; Connector Systems Samtec TMMH-128-05-G-Q

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 112 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:112Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 112 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:112Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 112 Position; Connector Systems Samtec - 76P3917 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 112 Position; Connector Systems Samtec
76P3917
Header, 2Mm, Though Hole Vertical, 112 Position; Connector Systems Samtec 76P3917
HEADER, 2MM, THOUGH HOLE VERTICAL, 112 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:112Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 112 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:112Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P3917
Product Name Header, 2Mm, Though Hole Vertical, 112 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products