Samtec Inc. Header, 2Mm, Though Hole Vertical, 140 Position; Connector Systems Samtec TMMH-128-04-T-5

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 140 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:140Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 140 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:140Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 140 Position; Connector Systems Samtec - 76P3893 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 140 Position; Connector Systems Samtec
76P3893
Header, 2Mm, Though Hole Vertical, 140 Position; Connector Systems Samtec 76P3893
HEADER, 2MM, THOUGH HOLE VERTICAL, 140 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:140Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 140 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:140Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P3893
Product Name Header, 2Mm, Though Hole Vertical, 140 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details