Samtec Inc. Connector, Header, 54Pos, 2Row, 2Mm; Connector Systems Samtec TMMH-127-01-L-D-ES

Description
CONNECTOR, HEADER, 54POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 54POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 76P3539 features 54 positions arranged in 2 rows with a 2.00 mm pitch. It is designed for through-hole mounting and is suitable for board-to-board applications. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 281 VAC when mated with SQW and 250 VAC with SQT. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This connector is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Connector Header 76P3539 features 54 positions arranged in 2 rows with a 2.00 mm pitch. It is designed for through-hole mounting and is suitable for board-to-board applications. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 281 VAC when mated with SQW and 250 VAC with SQT. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This connector is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 54Pos, 2Row, 2Mm; Connector Systems Samtec - 76P3539 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 54Pos, 2Row, 2Mm; Connector Systems Samtec
76P3539
Connector, Header, 54Pos, 2Row, 2Mm; Connector Systems Samtec 76P3539
CONNECTOR, HEADER, 54POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 54POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P3539
Product Name Connector, Header, 54Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers