Samtec Inc. PCB Headers TMMH-127-01-G-T-RA

Description
Samtec TMMH-127-01-G-T-RA PCB Header
Request a Quote Datasheet
Description
Samtec TMMH-127-01-G-T-RA PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644560 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644560
PCB Headers 644560
Samtec TMMH-127-01-G-T-RA PCB Header

Samtec TMMH-127-01-G-T-RA PCB Header

Supplier's Site
Header, 2Mm, Though Hole, Right Angle, 54 Position; Connector Systems Samtec - 84T1080 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 54 Position; Connector Systems Samtec
84T1080
Header, 2Mm, Though Hole, Right Angle, 54 Position; Connector Systems Samtec 84T1080
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:81Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 54 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:81Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644560 84T1080
Product Name PCB Headers Header, 2Mm, Though Hole, Right Angle, 54 Position; Connector Systems Samtec
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data