Samtec Inc. Header, 2Mm, Though Hole Vertical, 125 Position; Connector Systems Samtec TMMH-125-05-T-5

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 125 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:125Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 125 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:125Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm through-hole vertical connector with 125 positions and 5 rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with options for tin or gold plating over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications. The header is designed for board-to-board connections and is compatible with several cable mates, including TCSD.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm through-hole vertical connector with 125 positions and 5 rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with options for tin or gold plating over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications. The header is designed for board-to-board connections and is compatible with several cable mates, including TCSD.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 125 Position; Connector Systems Samtec - 76P3274 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 125 Position; Connector Systems Samtec
76P3274
Header, 2Mm, Though Hole Vertical, 125 Position; Connector Systems Samtec 76P3274
HEADER, 2MM, THOUGH HOLE VERTICAL, 125 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:125Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 125 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:125Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P3274
Product Name Header, 2Mm, Though Hole Vertical, 125 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MK-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers