Samtec Inc. Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec TMMH-125-04-T-6

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:150Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:150Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec - 76P3185 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec
76P3185
Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec 76P3185
HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:150Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:150Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P3185
Product Name Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28609-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details