The Header, 2Mm, Through Hole Vertical, 150 Position from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating options. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 281 VAC when mated with SQW and 250 VAC with SQT. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. The header is part of the TMMH series and offers multiple row configurations, accommodating up to six rows.
HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76P3082 |
| Product Name | Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |