Samtec Inc. Header, 2Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec TMMH-124-06-F-D

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header, part number 85T6862, is a 2mm through-hole vertical connector with 48 positions arranged in 2 rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with options for tin or gold plating over nickel. The current rating is 4.5 A per pin when using two pins powered, and it has a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various applications. The header is designed for board-to-board connections and is compatible with multiple cable mates, including TCSD.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header, part number 85T6862, is a 2mm through-hole vertical connector with 48 positions arranged in 2 rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with options for tin or gold plating over nickel. The current rating is 4.5 A per pin when using two pins powered, and it has a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various applications. The header is designed for board-to-board connections and is compatible with multiple cable mates, including TCSD.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec - 85T6862 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
85T6862
Header, 2Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec 85T6862
HEADER, 2MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6862
Product Name Header, 2Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details