Samtec Inc. Header, 2Mm, Smd, 72 Position; Connector Systems Samtec TMMH-124-04-G-DV

Description
HEADER, 2MM, SMD, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, SMD, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Smd, 72 Position; Connector Systems Samtec - 76P2781 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 72 Position; Connector Systems Samtec
76P2781
Header, 2Mm, Smd, 72 Position; Connector Systems Samtec 76P2781
HEADER, 2MM, SMD, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 72 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P2781
Product Name Header, 2Mm, Smd, 72 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details