Samtec Inc. Header, 2Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec TMMH-124-01-T-Q

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec - 76P2751 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
76P2751
Header, 2Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec 76P2751
HEADER, 2MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P2751
Product Name Header, 2Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details