The Samtec TMMH series header is a 2mm through-hole vertical connector with 44 positions and 2 rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with options for tin or gold plating over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 281 VAC when mated with SQW and 250 VAC with SQT. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various applications. The header is designed for board-to-board connections and is compatible with several cable mates, including TCSD.
HEADER, 2MM, THOUGH HOLE VERTICAL, 44 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76P2366 |
| Product Name | Header, 2Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |