The Header, 2Mm, Through Hole Vertical, 44 Position (part number 76P2331) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in tin or gold over nickel. The current rating is 4.5 A per pin when using two pins powered, and it has a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications. The header is part of the TMMH series and is compatible with several board mates, including CLT, SQT, and SQW.
HEADER, 2MM, THOUGH HOLE VERTICAL, 44 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76P2331 |
| Product Name | Header, 2Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |