Samtec Inc. Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec TMMH-122-01-SM-D

Description
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec - 76P2236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec
76P2236
Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec 76P2236
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P2236
Product Name Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FCB-R600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers