The Samtec TMMH series header is a 2mm surface mount connector featuring 63 positions across 2 rows. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The connector supports a current rating of 4.5 A per pin (with one pin powered per row) and a voltage rating of 500 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +105°C with tin plating, and up to +125°C with gold plating. The header is RoHS compliant and offers lead-free solderability. It is designed for compatibility with various Samtec connectors, including SQT and SQW series.
HEADER, 2MM, SMD, 63 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T6823 |
| Product Name | Header, 2Mm, Smd, 63 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |